onsemi N-Channel 60V 17A 64 mOhm MOSFET Transistor NVD5490NLT4G-VF01

Description
Power MOSFET 60V, 17A, 64 mOhm, Single N Channel, DPAK, Logic Level., 2500-REEL Product overview: NVD5490NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, 64 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 64 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5490NLT4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 60V, 17A, 64 mOhm, Single N Channel, DPAK, Logic Level., 2500-REEL Product overview: NVD5490NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, 64 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 64 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5490NLT4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 17A 64 mOhm MOSFET Transistor
278-NVD5490NLT4G-VF01
N-Channel 60V 17A 64 mOhm MOSFET Transistor 278-NVD5490NLT4G-VF01
Power MOSFET 60V, 17A, 64 mOhm, Single N Channel, DPAK, Logic Level., 2500-REEL Product overview: NVD5490NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, 64 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 64 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5490NLT4G-VF0 1 can be used for catalog matching and distributor lookup.

Power MOSFET 60V, 17A, 64 mOhm, Single N Channel, DPAK, Logic Level., 2500-REEL Product overview: NVD5490NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, 64 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, 64 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5490NLT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVD5490NLT4G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5490NLT4G-VF01TR-ND
Single FETs, MOSFETs 488-NVD5490NLT4G-VF01TR-ND
N-Channel 60V 5A (Ta), 17A (Tc) 3.4W (Ta), 49W (Tc) Surface Mount DPAK-3

N-Channel 60V 5A (Ta), 17A (Tc) 3.4W (Ta), 49W (Tc) Surface Mount DPAK-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5490NLT4G-VF01 - 1084107-NVD5490NLT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5490NLT4G-VF01
1084107-NVD5490NLT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5490NLT4G-VF01 1084107-NVD5490NLT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1084107-NVD5490NLT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.4W (Ta), 49W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A (Ta), 17A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 365pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 64 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084107-NVD5490NLT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.4W (Ta), 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta), 17A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 365pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 64 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NVD5490NLT4G-VF01 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVD5490NLT4G-VF01
Single FETs, MOSFETs NVD5490NLT4G-VF01
MOSFET N-CH 60V 5A/17A DPAK

MOSFET N-CH 60V 5A/17A DPAK

Supplier's Site Datasheet
MOSFET NFET DPAK 60V 17A 64MOHM

MOSFET NFET DPAK 60V 17A 64MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5490NLT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5490NLT4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5490NLT4G-VF01
MOSFET N-CH 60V 5A/17A DPAK

MOSFET N-CH 60V 5A/17A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVD5490NLT4G-VF01 488-NVD5490NLT4G-VF01TR-ND 1084107-NVD5490NLT4G-VF01 NVD5490NLT4G-VF01 NVD5490NLT4G-VF01 NVD5490NLT4G-VF01
Product Name N-Channel 60V 17A 64 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5490NLT4G-VF01 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF7732S2TRDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
6 suppliers