The NUS3055MUTAG is an overvoltage protection IC with an integrated 30V P-channel MOSFET, designed to safeguard portable electronics from overvoltage transients and power supply faults. It features a nominal overvoltage threshold of 6.85 V and an undervoltage lockout at 2.8 V, with turn-off time under 1.0 µs. The device comes in a low-profile 0.55 mm height LLGA package measuring 2.5 mm by 3.0 mm with a 0.65 mm pitch, suitable for space-constrained applications. The maximum solder reflow temperature is 260°C, and the package is lead-free. It is offered in a 3000-piece tape and reel format.
1-CHANNEL POWER SUPPLY SUPPORT CKT, DSO8, 3 X 2.50 MM, 0.55 MM HEIGHT, 0.65 MM PITCH, LEAD FREE, TLLGA-8 Product overview: NUS3055MUTAG from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NUS3055MUTAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NUS3055MUTAG |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |