Manufacturer: ON Semiconductor
Win Source Part Number: 790868-NUF9002FCT1
Packaging: Reel package
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 25-UFBGA, FCBGA
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 10
Part Status: Obsolete(EOL)
Attenuation Value: -25dB @ 900MHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 110MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 28pF (Total)
ESD Protection: Yes
Family Name: NUF9002FC
Categories: Filters
Dimension: 0.104" L x 0.104" W (2.65mm x 2.65mm)
Alternative Parts (Cross-Reference): NUF9002FCT1G;
Introduction Date: February 09, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | NUF9002FCT1 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - NUF9002FCT1 |