onsemi EMI/RFI Filters (LC, RC Networks) - NUF4401MNT1G NUF4401MNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084065-NUF4401MNT1G Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 4 Attenuation Value: -35dB @ 900MHz to 2.4GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084065-NUF4401MNT1G Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 4 Attenuation Value: -35dB @ 900MHz to 2.4GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NUF4401MNT1G
NUF4401MNT1G
EMI/RFI Filters (LC, RC Networks) - NUF4401MNT1G NUF4401MNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084065-NUF4401MNT1G Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.039" (1.00mm) Number of Channels: 4 Attenuation Value: -35dB @ 900MHz to 2.4GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 200 Values: R = 200 Ohms, C = 15pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084065-NUF4401MNT1G
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.039" (1.00mm)
Number of Channels: 4
Attenuation Value: -35dB @ 900MHz to 2.4GHz
Filter Order: 2nd
Center / Cutoff Frequency: 125MHz (Cutoff)
Resistance - Channel (Ohms): 200
Values: R = 200 Ohms, C = 15pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NUF4401MNT1G
Product Name EMI/RFI Filters (LC, RC Networks) - NUF4401MNT1G
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 25200 - 26600 MHz, 50Ω - BFCQ-2552+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 160000 kHz
Insertion Loss 2 dB
View Details