LED Driver IC 1 Output Linear PWM Dimming 70mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1232676-NUD4011DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LED DISPLAY DRIVER, PDSO8, SOIC-8 Product overview: NUD4011DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NUD4011DR2 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 70MA 8SOIC
IC LED DRIVER LINEAR 70MA 8SOIC
IC LED DRVR LIN PWM 70MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NUD4011DR2OSTR-ND | 1232676-NUD4011DR2 | 137-NUD4011DR2 | NUD4011DR2 | 598-NUD4011DR2 | NUD4011DR2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NUD4011DR2 | SOIC LED Driver IC | PMIC - LED Drivers | IC LED DRIVER LINEAR 70MA 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | ? to 200 volts | ? to 200 volts | ||||
| Output Voltage | 198 volts | 198 volts | ||||
| Output Current | 70 milliamps | 70 milliamps |