onsemi Board Mount LED Drivers - NUD4001DGEVB NUD4001DGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 798763-NUD4001DGEVB Voltage - Input: 12VAC Supplied Contents: Board(s) Utilized IC / Part: NUD4001 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 798763-NUD4001DGEVB Voltage - Input: 12VAC Supplied Contents: Board(s) Utilized IC / Part: NUD4001 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - NUD4001DGEVB - 798763-NUD4001DGEVB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - NUD4001DGEVB
798763-NUD4001DGEVB
Board Mount LED Drivers - NUD4001DGEVB 798763-NUD4001DGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 798763-NUD4001DGEVB Voltage - Input: 12VAC Supplied Contents: Board(s) Utilized IC / Part: NUD4001 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 798763-NUD4001DGEVB
Voltage - Input: 12VAC
Supplied Contents: Board(s)
Utilized IC / Part: NUD4001
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 798763-NUD4001DGEVB
Product Name Board Mount LED Drivers - NUD4001DGEVB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-25/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
PMIC - PMIC - LED Drivers - BCR320UE6327 - 1152349-BCR320UE6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers