onsemi Single FETs, MOSFETs NTMTSC1D5N08MC

Description
MOSFET N-CH 80V 33A/287A 8DFNW
Request a Quote Datasheet
Description
MOSFET N-CH 80V 33A/287A 8DFNW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMTSC1D5N08MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTSC1D5N08MCDKR-ND
Single FETs, MOSFETs 488-NTMTSC1D5N08MCDKR-ND
MOSFET N-CH 80V 33A/287A 8DFNW

MOSFET N-CH 80V 33A/287A 8DFNW

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTSC1D5N08MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTSC1D5N08MCTR-ND
Single FETs, MOSFETs 488-NTMTSC1D5N08MCTR-ND
N-Channel 80V 33A (Ta), 287A (Tc) 3.3W (Ta), 250W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)

N-Channel 80V 33A (Ta), 287A (Tc) 3.3W (Ta), 250W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMTSC1D5N08MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMTSC1D5N08MCCT-ND
Single FETs, MOSFETs 488-NTMTSC1D5N08MCCT-ND
MOSFET N-CH 80V 33A/287A 8DFNW

MOSFET N-CH 80V 33A/287A 8DFNW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMTSC1D5N08MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMTSC1D5N08MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMTSC1D5N08MC
MOSFET N-CH 80V 33A/287A 8DFNW

MOSFET N-CH 80V 33A/287A 8DFNW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 488-NTMTSC1D5N08MCDKR-ND NTMTSC1D5N08MC
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details