onsemi Single FETs, MOSFETs NTMFS5H414NLT1G

Description
N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS5H414NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H414NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5H414NLT1GOSTR-ND
N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H414NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5H414NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5H414NLT1GOSCT-ND
N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H414NLT1G - 887804-NTMFS5H414NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H414NLT1G
887804-NTMFS5H414NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H414NLT1G 887804-NTMFS5H414NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887804-NTMFS5H414NLT 1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS5H414NLT1G-ND, NTMFS5H414NLT1GOSTR, NTMFS5H414NLT1GOSDKR , NTMFS5H414NLT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887804-NTMFS5H414NLT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS5H414NLT1G-ND, NTMFS5H414NLT1GOSTR, NTMFS5H414NLT1GOSDKR, NTMFS5H414NLT1GOSCT

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 210A MOSFET Transistor
278-NTMFS5H414NLT1G
N-Channel 40V 210A MOSFET Transistor 278-NTMFS5H414NLT1G
Single N Channel Power MOSFET 40V, 210A, 1.4mΩ, 1500-REEL Product overview: NTMFS5H414NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H414NLT1G can be used for catalog matching and distributor lookup.

Single N Channel Power MOSFET 40V, 210A, 1.4mΩ, 1500-REEL Product overview: NTMFS5H414NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5H414NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T8 40V LOW COSS POWER MOSFET

MOSFET T8 40V LOW COSS POWER MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5H414NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS5H414NLT1G
Single FETs, MOSFETs NTMFS5H414NLT1G
MOSFET N-CH 40V 35A/210A 5DFN

MOSFET N-CH 40V 35A/210A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5H414NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5H414NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5H414NLT1G
MOSFET N-CH 40V 35A/210A 5DFN

MOSFET N-CH 40V 35A/210A 5DFN

Supplier's Site
Mosfet, N-Ch, 40V, 210A, Dfn-5; Transistor Polarity Onsemi - 48AC1736 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 210A, Dfn-5; Transistor Polarity Onsemi
48AC1736
Mosfet, N-Ch, 40V, 210A, Dfn-5; Transistor Polarity Onsemi 48AC1736
MOSFET, N-CH, 40V, 210A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.55V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 210A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.55V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS5H414NLT1GOSTR-ND 887804-NTMFS5H414NLT1G 278-NTMFS5H414NLT1G NTMFS5H414NLT1G NTMFS5H414NLT1G NTMFS5H414NLT1G 48AC1736
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5H414NLT1G N-Channel 40V 210A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 210A, Dfn-5; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data