onsemi 25V 334A MOSFET Transistor NTMFS4H01NT3G

Description
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4H01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4H01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 334A MOSFET Transistor
278-NTMFS4H01NT3G
25V 334A MOSFET Transistor 278-NTMFS4H01NT3G
Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4H01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 334A, 0.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4H01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 334A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 334A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4H01NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT3G - 887790-NTMFS4H01NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT3G
887790-NTMFS4H01NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT3G 887790-NTMFS4H01NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887790-NTMFS4H01NT3G Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887790-NTMFS4H01NT3G
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 25 V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4H01NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4H01NT3G-ND
Single FETs, MOSFETs NTMFS4H01NT3G-ND
N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 54A (Ta), 334A (Tc) 3.2W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4H01NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4H01NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4H01NT3G
MOSFET N-CH 25V 54A/334A 5DFN

MOSFET N-CH 25V 54A/334A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTMFS4H01NT3G 887790-NTMFS4H01NT3G NTMFS4H01NT3G-ND NTMFS4H01NT3G
Product Name 25V 334A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4H01NT3G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products