onsemi MOSFET NTMFS4C55NT3G

Description
MOSFET NFET SO8FL 30V 78A 3.4MOH
Datasheet
Description
MOSFET NFET SO8FL 30V 78A 3.4MOH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 78A 3.4MOH

MOSFET NFET SO8FL 30V 78A 3.4MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C55NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C55NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C55NT3G
MOSFET N-CH 30V 11.9A/78A 5DFN

MOSFET N-CH 30V 11.9A/78A 5DFN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4C55NT3G NTMFS4C55NT3G
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFBA1405 - 1020739-AUIRFBA1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details