Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149770-AUIRF1404Z
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Automotive, Power Management
N-Channel 40V 160A (Tc) 200W (Tc) Through Hole TO-220AB
MOSFET N-CH 40V 160A TO220AB Product overview: AUIRF1404Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF1404Z can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
MOSFET, N CHANNEL, 40V, 160A, TO220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:160A; On Resistance Rds(on):0.0027ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET AUTO 40V 1 N-CH HEXFET 3.7mOhms
MOSFET N-CH 40V 160A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149770-AUIRF1404Z | AUIRF1404Z-ND | 2496866P | 278-AUIRF1404Z | AUIRF1404Z | 76R6999 | AUIRF1404Z | AUIRF1404Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404Z | Single FETs, MOSFETs | MOSFETs | 40V 160A MOSFET Transistor | Mosfet, N Channel, 40V, 160A, To220Ab; Transistor Polarity Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | TO-220; TO-220-3 | TO-220; TO-220 | Tube | TO220 | TO-3 | TO-220; TO-220-3 | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 40 volts |