N-Channel 30V 8.6A (Ta), 59A (Tc) 870mW (Ta), 41.7W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
13.5A, 30V, 0.0116ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 488AA-01, DFN6, SOP-8 Product overview: NTMFS4841NHT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13.5A, 30V, 0.0116ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13.5A, 30V, 0.0116ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4841NHT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083917-NTMFS4841NHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 870mW (Ta), 41.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.6A (Ta), 59A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 33nC @ 11.5V
Max Input Capacitance: 2113pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 8.6A/59A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFS4841NHT3G-ND | 278-NTMFS4841NHT3G | 1083917-NTMFS4841NHT3G | NTMFS4841NHT3G |
| Product Name | Single FETs, MOSFETs | N-Channel 13.5A 30V 0.0116ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4841NHT3G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN, 5 Leads | SO-8; SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | |
| PD | 41700 milliwatts | 870 to 41700 milliwatts |