The NTMFD5877NLT1G is a dual N-channel MOSFET in a DFN8 5x6 mm package designed for power switching applications. It features a drain-source voltage rating of 60 V, a continuous drain current of 17 A at 25°C ambient, and a maximum RDS(on) of 39 mΩ at 10 V gate drive. The device meets RoHS standards and is Pb-free and halogen-free. Thermal resistance is 6.5 °C/W junction-to-mounting
POWER MOSFET, DUAL N-CHANNEL, LO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTMFD5877NLT1G-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |