onsemi FET, MOSFET Arrays NTMFD4C87NT1G

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.9A 1.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.9A 1.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMFD4C87NT1G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD4C87NT1G-ND
FET, MOSFET Arrays NTMFD4C87NT1G-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.9A 1.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.9A 1.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1082893-NTMFD4C87NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1082893-NTMFD4C87NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1082893-NTMFD4C87NT1G
Win Source Part Number: 1082893-NTMFD4C87NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 11.7A, 14.9A Rds On (Max) @ Id, Vgs: 5.4mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power - Max: 1.1W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 22.2nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1252pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNTMFD4C87NT1G, 2156-NTMFD4C87NT1G-O NTR Base Product Number: NTMFD4 Product Status: Obsolete

Win Source Part Number: 1082893-NTMFD4C87NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 11.7A, 14.9A
Rds On (Max) @ Id, Vgs: 5.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 1.1W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 22.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1252pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNTMFD4C87NT1G,2156-NTMFD4C87NT1G-ONTR
Base Product Number: NTMFD4
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD4C87NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD4C87NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD4C87NT1G
MOSFET 2N-CH 30V 11.7A 8DFN

MOSFET 2N-CH 30V 11.7A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFD4C87NT1G-ND 1082893-NTMFD4C87NT1G NTMFD4C87NT1G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers