onsemi Dual 20V 4.3A MOSFET Transistor NTLGD3502NT2G

Description
Dual N-Ch MOSFET 20V 4.3A 60mR DFN6 Product overview: NTLGD3502NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch MOSFET 20V 4.3A 60mR DFN6 Product overview: NTLGD3502NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V 4.3A MOSFET Transistor
289-NTLGD3502NT2G
Dual 20V 4.3A MOSFET Transistor 289-NTLGD3502NT2G
Dual N-Ch MOSFET 20V 4.3A 60mR DFN6 Product overview: NTLGD3502NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT2G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 20V 4.3A 60mR DFN6 Product overview: NTLGD3502NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT2G - 060655-NTLGD3502NT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT2G
060655-NTLGD3502NT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT2G 060655-NTLGD3502NT2G
Manufacturer: ON Semiconductor Win Source Part Number: 060655-NTLGD3502NT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (3x3) Maximum Power Dissipation: 1.74W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A, 3.6A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 480pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.3A, 4.5V Alternative Parts (Cross-Reference): NTLGD3502NT1G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060655-NTLGD3502NT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (3x3)
Maximum Power Dissipation: 1.74W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A, 3.6A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 480pF @ 10V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.3A, 4.5V
Alternative Parts (Cross-Reference): NTLGD3502NT1G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET DFN 20V 4.6A 3X3 60M

MOSFET NFET DFN 20V 4.6A 3X3 60M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLGD3502NT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLGD3502NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLGD3502NT2G
MOSFET 2N-CH 20V 4.3A/3.6A 6DFN

MOSFET 2N-CH 20V 4.3A/3.6A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTLGD3502NT2G 060655-NTLGD3502NT2G NTLGD3502NT2G NTLGD3502NT2G
Product Name Dual 20V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT2G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1740 milliwatts 1740 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details