onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3043NT5G NTK3043NT5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083894-NTK3043NT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.65V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 210mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Input Capacitance: 11pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 10mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083894-NTK3043NT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.65V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 210mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Input Capacitance: 11pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 10mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3043NT5G - 1083894-NTK3043NT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3043NT5G
1083894-NTK3043NT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3043NT5G 1083894-NTK3043NT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083894-NTK3043NT5G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.65V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 210mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Input Capacitance: 11pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 10mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083894-NTK3043NT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.65V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 210mA (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Input Capacitance: 11pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 10mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3043NT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3043NT5GDKR-ND
Single FETs, MOSFETs 488-NTK3043NT5GDKR-ND
N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3043NT5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3043NT5GCT-ND
Single FETs, MOSFETs 488-NTK3043NT5GCT-ND
N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTK3043NT5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTK3043NT5GTR-ND
Single FETs, MOSFETs 488-NTK3043NT5GTR-ND
N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

N-Channel 20V 210mA (Ta) 310mW (Ta) Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 225mA MOSFET Transistor
278-NTK3043NT5G
N-Channel 20V 225mA MOSFET Transistor 278-NTK3043NT5G
N-Channel JFET, 20V, 225mA, 3.8mR, SOT-723 Product overview: NTK3043NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 225mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 225mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3043NT5G can be used for catalog matching and distributor lookup.

N-Channel JFET, 20V, 225mA, 3.8mR, SOT-723 Product overview: NTK3043NT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 225mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 225mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTK3043NT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3043NT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTK3043NT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTK3043NT5G
MOSFET N-CH 20V 210MA SOT723

MOSFET N-CH 20V 210MA SOT723

Supplier's Site
N Channel Mosfet, 20V, 255Ma, Sot-723; Channel Type Onsemi - 73P9696 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 255Ma, Sot-723; Channel Type Onsemi
73P9696
N Channel Mosfet, 20V, 255Ma, Sot-723; Channel Type Onsemi 73P9696
N CHANNEL MOSFET, 20V, 255mA, SOT-723; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:285mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 255mA, SOT-723; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:285mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 0.285A, 0.44W; Channel Type Onsemi - 83K8680 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.285A, 0.44W; Channel Type Onsemi
83K8680
Mosfet, N-Ch, 20V, 0.285A, 0.44W; Channel Type Onsemi 83K8680
MOSFET, N-CH, 20V, 0.285A, 0.44W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:285mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.285A, 0.44W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:285mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 20V 285MA 3.4

MOSFET NFET 20V 285MA 3.4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083894-NTK3043NT5G 488-NTK3043NT5GDKR-ND 278-NTK3043NT5G NTK3043NT5G 73P9696 83K8680 NTK3043NT5G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTK3043NT5G Single FETs, MOSFETs N-Channel 20V 225mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 20V, 255Ma, Sot-723; Channel Type Onsemi Mosfet, N-Ch, 20V, 0.285A, 0.44W; Channel Type Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 20 volts
PD 310 milliwatts 310 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data