Infineon Technologies AG Single FETs, MOSFETs AUIRFS8403TRL

Description
N-Channel 40V 123A (Tc) 99W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 40V 123A (Tc) 99W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IFAUIRFS8403TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IFAUIRFS8403TRL-ND
Single FETs, MOSFETs IFAUIRFS8403TRL-ND
N-Channel 40V 123A (Tc) 99W (Tc) Surface Mount PG-TO263-3

N-Channel 40V 123A (Tc) 99W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
40V 123A MOSFET Transistor
278-AUIRFS8403TRL
40V 123A MOSFET Transistor 278-AUIRFS8403TRL
MOSFET N-CH 40V 123A D2PAK Product overview: AUIRFS8403TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 123A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 123A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8403TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 123A D2PAK Product overview: AUIRFS8403TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 123A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 123A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8403TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403TRL - 1020780-AUIRFS8403TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403TRL
1020780-AUIRFS8403TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403TRL 1020780-AUIRFS8403TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020780-AUIRFS8403TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 99W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 123A (Tc) Gate-Source Threshold Voltage: 3.9V @ 100μA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 3183pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020780-AUIRFS8403TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 99W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 123A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 3183pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS8403TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS8403TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS8403TRL
MOSFET N-CH 40V 123A D2PAK

MOSFET N-CH 40V 123A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 2.6mOhm 123A

MOSFET Auto 40V N-Ch FET 2.6mOhm 123A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IFAUIRFS8403TRL-ND 278-AUIRFS8403TRL 1020780-AUIRFS8403TRL AUIRFS8403TRL AUIRFS8403TRL
Product Name Single FETs, MOSFETs 40V 123A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403TRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data