Manufacturer: ON Semiconductor
Win Source Part Number: 025772-NTJD1155LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Family Name: NTJD1155L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Maximum Rds On at Id,Vgs: 175 mOhm @ 1.2A, 4.5V
Introduction Date: December 08, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Industrial
N/P-Channel Dual Power Switch, 1.3A, 175mR Rds(on), SC-88 Product overview: NTJD1155LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 1.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD1155LT1G can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
Mosfet Array N and P-Channel 8V 1.3A 400mW Surface Mount SC-88/SC70-6/SOT-363
MOSFET N/P-CH 8V 1.3A SOT363
MOSFET N/P-CH 8V 1.3A SC88
8V 1.3A 175mΩ@1.2A,4.5V 400mW 1V@250uA 1PCSN-Channel&1PCSP-
MOSFET 8V +/-1.3A P-Channel w/Level Shift
P CHANNEL MOSFET, -8V, SC-88; Transistor Polarity:Complementa
P CHANNEL MOSFET, -8V, SC-88, FULL REEL; Transistor Polarity:Complementa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025772-NTJD1155LT1G | 289-NTJD1155LT1G | NTJD1155LT1GOSDKR-ND | 7800605P | 7800605 | NTJD1155LT1G | NTJD1155LT1G | NTJD1155LT1G | NTJD1155LT1G | 10N9720 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD1155LT1G | P-Channel Dual 1.3A MOSFET Transistor | FET, MOSFET Arrays | MOSFETs | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | P Channel Mosfet, -8V, Sc-88; Transistor Polarity Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | N-Channel | P-Channel | |||||
| V(BR)DSS | 8 volts | 8 volts | 8 volts | |||||||
| PD | 400 milliwatts | 400 milliwatts | 400 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | SC-88 | Sot-363 (sc-88) | 6-TSSOP, SC-88, SOT-363 | TO-3 |