onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3133PFT1G NTHD3133PFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060641-NTHD3133PFT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Tj) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7.4nC @ 4.5V Max Input Capacitance: 680pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060641-NTHD3133PFT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Tj) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7.4nC @ 4.5V Max Input Capacitance: 680pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3133PFT1G - 060641-NTHD3133PFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3133PFT1G
060641-NTHD3133PFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3133PFT1G 060641-NTHD3133PFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060641-NTHD3133PFT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Tj) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7.4nC @ 4.5V Max Input Capacitance: 680pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 060641-NTHD3133PFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Tj)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7.4nC @ 4.5V
Max Input Capacitance: 680pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual Schottky 20V MOSFET Transistor
278-NTHD3133PFT1G
P-Channel Dual Schottky 20V MOSFET Transistor 278-NTHD3133PFT1G
Power MOSFET 20V 4.4A 80 mOhm Dual P-Channel ChipFET with Schottky Diode, ChipFET, 3000-REEL Product overview: NTHD3133PFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, Schottky, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, Schottky, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD3133PFT1G can be used for catalog matching and distributor lookup.

Power MOSFET 20V 4.4A 80 mOhm Dual P-Channel ChipFET with Schottky Diode, ChipFET, 3000-REEL Product overview: NTHD3133PFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, Schottky, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, Schottky, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD3133PFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTHD3133PFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHD3133PFT1G-ND
Single FETs, MOSFETs NTHD3133PFT1G-ND
P-Channel 20V 3.2A (Tj) 1.1W (Ta) Surface Mount ChipFET™

P-Channel 20V 3.2A (Tj) 1.1W (Ta) Surface Mount ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD3133PFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD3133PFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD3133PFT1G
MOSFET P-CH 20V 3.2A CHIPFET

MOSFET P-CH 20V 3.2A CHIPFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 060641-NTHD3133PFT1G 278-NTHD3133PFT1G NTHD3133PFT1G-ND NTHD3133PFT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD3133PFT1G P-Channel Dual Schottky 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF3710ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers