onsemi Single FETs, MOSFETs NTGS3A033PZT1G

Description
P-CHANNEL POWER MOSFET -20V, -5.
Request a Quote
Description
P-CHANNEL POWER MOSFET -20V, -5.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTGS3A033PZT1G is a P-channel power MOSFET in a TSOP-6 package measuring 3.00 × 1.50 × 0.90 mm, designed for low-voltage load switching and battery protection applications. It has a maximum drain-to-source voltage of -20 V and a continuous drain current of -5.1 A at 25°C, with a typical on-resistance of 22 mΩ at -4.5 V gate drive. The device is RoHS compliant, Pb-free, and features a gate threshold voltage range of -0.4 V to -1.0 V. Thermal resistance is 105°C/W for steady-state operation on a 1 in² FR4 board. It meets AEC-Q200 and UL 94 V-0 standards for automotive and flame resistance requirements.

Datasheet Summary
Powered by GS/AI

The NTGS3A033PZT1G is a P-channel power MOSFET in a TSOP-6 package measuring 3.00 × 1.50 × 0.90 mm, designed for low-voltage load switching and battery protection applications. It has a maximum drain-to-source voltage of -20 V and a continuous drain current of -5.1 A at 25°C, with a typical on-resistance of 22 mΩ at -4.5 V gate drive. The device is RoHS compliant, Pb-free, and features a gate threshold voltage range of -0.4 V to -1.0 V. Thermal resistance is 105°C/W for steady-state operation on a 1 in² FR4 board. It meets AEC-Q200 and UL 94 V-0 standards for automotive and flame resistance requirements.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTGS3A033PZT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTGS3A033PZT1G-ND
Single FETs, MOSFETs 488-NTGS3A033PZT1G-ND
P-CHANNEL POWER MOSFET -20V, -5.

P-CHANNEL POWER MOSFET -20V, -5.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NTGS3A033PZT1G-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers
IGBT - 99511011 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details