MOSFET, N & P-CH, 8V, 3.3A, TSOP; Transistor Polarity:Complementa
MOSFET 8V +/-3.3A P-Channel w/Level Shift
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 02AC3804 | NTGD1100LT1G |
| Product Name | Mosfet, N & P-Ch, 8V, 3.3A, Tsop; Transistor Polarity Onsemi | MOSFET |
| rDS(on) | 0.0400 ohms |