Manufacturer: ON Semiconductor
Win Source Part Number: 209348-NTD80N02G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 2600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
80A, 24V, 0.0058ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369AA-01, DPAK-3 Product overview: NTD80N02G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 24V, 0.0058ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 24V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD80N02G can be used for catalog matching and distributor lookup.
N-Channel 24V 80A (Tc) 75W (Tc) Surface Mount DPAK
MOSFET N-CH 24V 80A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 209348-NTD80N02G | 278-NTD80N02G | NTD80N02G-ND | NTD80N02G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02G | N-Channel 80A 24V 0.0058ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 24 volts | |||
| PD | 75000 milliwatts | 75000 milliwatts |