onsemi Single FETs, MOSFETs NTD80N02-001

Description
N-Channel 24V 80A (Tc) 75W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 24V 80A (Tc) 75W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD80N02-001OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD80N02-001OS-ND
Single FETs, MOSFETs NTD80N02-001OS-ND
N-Channel 24V 80A (Tc) 75W (Tc) Through Hole I-PAK

N-Channel 24V 80A (Tc) 75W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02-001 - 004188-NTD80N02-001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02-001
004188-NTD80N02-001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02-001 004188-NTD80N02-001
Manufacturer: ON Semiconductor Win Source Part Number: 004188-NTD80N02-001 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 42nC @ 4.5V Max Input Capacitance: 2600pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004188-NTD80N02-001
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 2600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 80A 24V 0.0058ohm MOSFET Transistor
278-NTD80N02-001
N-Channel 80A 24V 0.0058ohm MOSFET Transistor 278-NTD80N02-001
80A, 24V, 0.0058ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D-01, DPAK-3 Product overview: NTD80N02-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 24V, 0.0058ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 24V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD80N02-001 can be used for catalog matching and distributor lookup.

80A, 24V, 0.0058ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D-01, DPAK-3 Product overview: NTD80N02-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80A, 24V, 0.0058ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 24V, 0.0058ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD80N02-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD80N02-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD80N02-001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD80N02-001
MOSFET N-CH 24V 80A IPAK

MOSFET N-CH 24V 80A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD80N02-001OS-ND 004188-NTD80N02-001 278-NTD80N02-001 NTD80N02-001
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02-001 N-Channel 80A 24V 0.0058ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 24 volts
Unlock Full Specs
to access all available technical data