onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965NT4G NTD4965NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083825-NTD4965NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.39W (Ta), 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 68A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17.2nC @ 4.5V Max Input Capacitance: 1710pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083825-NTD4965NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.39W (Ta), 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 68A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17.2nC @ 4.5V Max Input Capacitance: 1710pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965NT4G - 1083825-NTD4965NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965NT4G
1083825-NTD4965NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965NT4G 1083825-NTD4965NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083825-NTD4965NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.39W (Ta), 38.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta), 68A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17.2nC @ 4.5V Max Input Capacitance: 1710pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083825-NTD4965NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.39W (Ta), 38.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 68A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17.2nC @ 4.5V
Max Input Capacitance: 1710pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 68A MOSFET Transistor
278-NTD4965NT4G
N-Channel SMD 30V 68A MOSFET Transistor 278-NTD4965NT4G
Single N-Channel Power MOSFET 30V, 68A, 4.7mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4965NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 68A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4965NT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 68A, 4.7mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD4965NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 68A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 68A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4965NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4965NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4965NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4965NT4G
MOSFET N-CH 30V 13A/68A DPAK-3

MOSFET N-CH 30V 13A/68A DPAK-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 3.1 30V 4 mOhm NCH

MOSFET TRENCH 3.1 30V 4 mOhm NCH

Buy Now Datasheet
Mosfet, N-Ch, 30V, 68A, To-252; Channel Type Onsemi - 13AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 68A, To-252; Channel Type Onsemi
13AC6209
Mosfet, N-Ch, 30V, 68A, To-252; Channel Type Onsemi 13AC6209
MOSFET, N-CH, 30V, 68A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:68A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 30V, 68A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:68A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1083825-NTD4965NT4G 278-NTD4965NT4G NTD4965NT4G NTD4965NT4G 13AC6209
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4965NT4G N-Channel SMD 30V 68A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 68A, To-252; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 1390 to 38500 milliwatts 1390 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7732S2TRDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
6 suppliers