Manufacturer: ON Semiconductor
Win Source Part Number: 1083762-NTD20P06L-00
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 26nC @ 5V
Max Input Capacitance: 1190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 7.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET -60V -15.5A Product overview: NTD20P06L-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20P06L-001 can be used for catalog matching and distributor lookup.
P-Channel 60V 15.5A (Ta) 65W (Tc) Through Hole I-PAK
MOSFET P-CH 60V 15.5A IPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1083762-NTD20P06L-001 | 278-NTD20P06L-001 | NTD20P06L-001OS-ND | NTD20P06L-001 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06L-001 | -60V -15.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 65000 milliwatts | 65000 milliwatts |