18A, 60V, 0.065ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: NTD18N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 60V, 0.065ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 18A, 60V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD18N06L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232352-NTD18N06L
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
N-Channel 60V 18A (Ta) 2.1W (Ta), 55W (Tj) Surface Mount DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors |
| Product Number | 278-NTD18N06L | 1232352-NTD18N06L | NTD18N06L-ND |
| Product Name | N-Channel 18A 60V 0.065ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD18N06L | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |