onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R-001G NTD110N02R-001G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060593-NTD110N02R-00 1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060593-NTD110N02R-00 1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R-001G - 060593-NTD110N02R-001G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R-001G
060593-NTD110N02R-001G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R-001G 060593-NTD110N02R-001G
Manufacturer: ON Semiconductor Win Source Part Number: 060593-NTD110N02R-00 1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 3440pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060593-NTD110N02R-001G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12.5A (Ta), 110A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 3440pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 24V 110A DPAK MOSFET Transistor
278-NTD110N02R-001G
N-Channel 24V 110A DPAK MOSFET Transistor 278-NTD110N02R-001G
Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD110N02R-001G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02R-001G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD110N02R-001G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 110A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02R-001G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD110N02R-001G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD110N02R-001G-ND
Single FETs, MOSFETs NTD110N02R-001G-ND
N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Through Hole I-PAK

N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD110N02R-001G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD110N02R-001G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD110N02R-001G
MOSFET N-CH 24V 12.5A/110A IPAK

MOSFET N-CH 24V 12.5A/110A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 060593-NTD110N02R-001G 278-NTD110N02R-001G NTD110N02R-001G-ND NTD110N02R-001G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R-001G N-Channel 24V 110A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 24 volts
PD 1500 to 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR024NTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers