onsemi 52A 100V MOSFET Transistor NTB52N10

Description
MOSFET N-CHAN 52A 100V D2PAK Product overview: NTB52N10 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52A, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB52N10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CHAN 52A 100V D2PAK Product overview: NTB52N10 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52A, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB52N10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTB52N10 is an N-channel enhancement-mode MOSFET for power switching in motor controls, power supplies, and converters. It is packaged in a D2PAK measuring 8.64-9.65 mm in length, 9.65-10.29 mm in width, and 2.03-2.79 mm in height. It has a drain-to-source voltage rating of 100 V and a continuous drain current of 52 A at 120°C. Its typical on-state resistance is 23 mΩ at 10 V gate voltage. The gate threshold voltage ranges from 2.0 to 4.0 V. Avalanche energy is rated at 800 mJ. Thermal resistance from junction to case is 0.7°C/W. It operates from −55°C to +150°C, meets AEC-Q200, and handles a maximum solder temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The NTB52N10 is an N-channel enhancement-mode MOSFET for power switching in motor controls, power supplies, and converters. It is packaged in a D2PAK measuring 8.64-9.65 mm in length, 9.65-10.29 mm in width, and 2.03-2.79 mm in height. It has a drain-to-source voltage rating of 100 V and a continuous drain current of 52 A at 120°C. Its typical on-state resistance is 23 mΩ at 10 V gate voltage. The gate threshold voltage ranges from 2.0 to 4.0 V. Avalanche energy is rated at 800 mJ. Thermal resistance from junction to case is 0.7°C/W. It operates from −55°C to +150°C, meets AEC-Q200, and handles a maximum solder temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
52A 100V MOSFET Transistor
285-NTB52N10
52A 100V MOSFET Transistor 285-NTB52N10
MOSFET N-CHAN 52A 100V D2PAK Product overview: NTB52N10 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52A, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB52N10 can be used for catalog matching and distributor lookup.

MOSFET N-CHAN 52A 100V D2PAK Product overview: NTB52N10 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52A, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTB52N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-NTB52N10
Product Name 52A 100V MOSFET Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers
60 V, P-channel Trench MOSFET - BUK6M61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -27000 milliamps
View Details