onsemi Electrical Parts - NTB35N15 NTB35N15

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232321-NTB35N15 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232321-NTB35N15 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTB35N15 - 1232321-NTB35N15 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTB35N15
1232321-NTB35N15
Electrical Parts - NTB35N15 1232321-NTB35N15
Manufacturer: ON Semiconductor Win Source Part Number: 1232321-NTB35N15 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15T4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232321-NTB35N15
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): STB40NS15T4; SUM40N15-38; NTB35N15T4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232321-NTB35N15
Product Name Electrical Parts - NTB35N15
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FMW60N040S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0400 ohms
IDSS 77500 milliamps
View Details
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
N-Channel Power MOSFET - BSC042NE7NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0042 ohms
View Details