onsemi Single FETs, MOSFETs NTB30N06LT4G

Description
N-Channel 60V 30A (Ta) 88.2W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 60V 30A (Ta) 88.2W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB30N06LT4GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB30N06LT4GOS-ND
Single FETs, MOSFETs NTB30N06LT4GOS-ND
N-Channel 60V 30A (Ta) 88.2W (Tc) Surface Mount D²PAK

N-Channel 60V 30A (Ta) 88.2W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 30A 46mOhm MOSFET Transistor
278-NTB30N06LT4G
N-Channel 60V 30A 46mOhm MOSFET Transistor 278-NTB30N06LT4G
Power MOSFET 60V 30A 46mOhm Single N-Channel D2PAK with Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB30N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 46mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 46mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB30N06LT4G can be used for catalog matching and distributor lookup.

Power MOSFET 60V 30A 46mOhm Single N-Channel D2PAK with Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB30N06LT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 46mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 46mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB30N06LT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06LT4G - 1083691-NTB30N06LT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06LT4G
1083691-NTB30N06LT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06LT4G 1083691-NTB30N06LT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083691-NTB30N06LT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 32nC @ 5V Max Input Capacitance: 1150pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1083691-NTB30N06LT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 1150pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 46 mOhm @ 15A, 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB30N06LT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB30N06LT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB30N06LT4G
MOSFET N-CH 60V 30A D2PAK

MOSFET N-CH 60V 30A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB30N06LT4GOS-ND 278-NTB30N06LT4G 1083691-NTB30N06LT4G NTB30N06LT4G
Product Name Single FETs, MOSFETs N-Channel 60V 30A 46mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB30N06LT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 88200 milliwatts 88200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details