onsemi 100V 201A MOSFET Transistor NTB004N10G

Description
N-Ch MOSFET, 100V, 201A, D2PAK, TO-263AB Product overview: NTB004N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 201A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 201A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB004N10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 100V, 201A, D2PAK, TO-263AB Product overview: NTB004N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 201A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 201A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB004N10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 201A MOSFET Transistor
278-NTB004N10G
100V 201A MOSFET Transistor 278-NTB004N10G
N-Ch MOSFET, 100V, 201A, D2PAK, TO-263AB Product overview: NTB004N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 201A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 201A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB004N10G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 100V, 201A, D2PAK, TO-263AB Product overview: NTB004N10G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 201A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 201A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB004N10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025687
MOSFETs 2025687
onsemi NTB004N10G MOSFET

onsemi NTB004N10G MOSFET

Supplier's Site
MOSFETs - 2025688 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025688
MOSFETs 2025688
onsemi NTB004N10G MOSFET

onsemi NTB004N10G MOSFET

Supplier's Site
MOSFETs - 2025688P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025688P
MOSFETs 2025688P
onsemi NTB004N10G MOSFET

onsemi NTB004N10G MOSFET

Supplier's Site
Single FETs, MOSFETs - 488-NTB004N10GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB004N10GDKR-ND
Single FETs, MOSFETs 488-NTB004N10GDKR-ND
N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTB004N10GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB004N10GCT-ND
Single FETs, MOSFETs 488-NTB004N10GCT-ND
N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTB004N10GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTB004N10GTR-ND
Single FETs, MOSFETs 488-NTB004N10GTR-ND
N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 100V 201A (Ta) 340W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960690-NTB004N10G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960690-NTB004N10G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960690-NTB004N10G
Win Source Part Number: 960690-NTB004N10G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 201A (Ta) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 500µA Power Dissipation (Max): 340W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11900 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTB004N10GTR,488 -NTB004N10GDKR,488-N TB004N10GCT Base Product Number: NTB004 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 960690-NTB004N10G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 201A (Ta)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 500µA
Power Dissipation (Max): 340W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Gate Charge (Qg) (Max) @ Vgs: 175 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11900 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTB004N10GTR,488-NTB004N10GDKR,488-NTB004N10GCT
Base Product Number: NTB004
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB004N10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB004N10G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB004N10G
MOSFET N-CH 100V 201A TO263

MOSFET N-CH 100V 201A TO263

Supplier's Site
Single FETs, MOSFETs - NTB004N10G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB004N10G
Single FETs, MOSFETs NTB004N10G
MOSFET N-CH 100V 201A TO263

MOSFET N-CH 100V 201A TO263

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 201A, To-263 Rohs Compliant Onsemi - 74AH4838 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 201A, To-263 Rohs Compliant Onsemi
74AH4838
Mosfet, N-Ch, 100V, 201A, To-263 Rohs Compliant Onsemi 74AH4838
MOSFET, N-CH, 100V, 201A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 201A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTB004N10G 2025687 2025688P 488-NTB004N10GDKR-ND 960690-NTB004N10G NTB004N10G NTB004N10G 74AH4838
Product Name 100V 201A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 201A, To-263 Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement
Package Type D2pak TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products