onsemi N-Channel 30V 154mA MOSFET Transistor NTA7002NT1G

Description
N-Channel JFET, 30V, 154mA, 7.5R, SC-75 Product overview: NTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA7002NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 30V, 154mA, 7.5R, SC-75 Product overview: NTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA7002NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 154mA MOSFET Transistor
278-NTA7002NT1G
N-Channel 30V 154mA MOSFET Transistor 278-NTA7002NT1G
N-Channel JFET, 30V, 154mA, 7.5R, SC-75 Product overview: NTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA7002NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 30V, 154mA, 7.5R, SC-75 Product overview: NTA7002NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 154mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 154mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTA7002NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTA7002NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA7002NT1GOSCT-ND
Single FETs, MOSFETs NTA7002NT1GOSCT-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA7002NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA7002NT1GOSDKR-ND
Single FETs, MOSFETs NTA7002NT1GOSDKR-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single FETs, MOSFETs - NTA7002NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTA7002NT1GOSTR-ND
Single FETs, MOSFETs NTA7002NT1GOSTR-ND
N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

N-Channel 30V 154mA (Tj) 300mW (Tj) Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA7002NT1G - 025744-NTA7002NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA7002NT1G
025744-NTA7002NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA7002NT1G 025744-NTA7002NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025744-NTA7002NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Dimension: SC-75, SOT-416 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 154mA (Tj) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 20pF @ 5V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 7 Ohm @ 154mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025744-NTA7002NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 154mA (Tj)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 20pF @ 5V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 7 Ohm @ 154mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial

Buy Now Datasheet
MOSFETs - 7800501P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800501P
MOSFETs 7800501P
MOSFET N-Ch 30V 154mA Signal ESD SOT416

MOSFET N-Ch 30V 154mA Signal ESD SOT416

Supplier's Site
MOSFETs - 7800501 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800501
MOSFETs 7800501
MOSFET N-Ch 30V 154mA Signal ESD SOT416

MOSFET N-Ch 30V 154mA Signal ESD SOT416

Supplier's Site
MOSFETs - 1787610 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787610
MOSFETs 1787610
MOSFET N-Ch 30V 154mA Signal ESD SOT416

MOSFET N-Ch 30V 154mA Signal ESD SOT416

Supplier's Site
N Channel Mosfet, 30V, 154Ma, Sc-75; Channel Type Onsemi - 10N9709 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 154Ma, Sc-75; Channel Type Onsemi
10N9709
N Channel Mosfet, 30V, 154Ma, Sc-75; Channel Type Onsemi 10N9709
N CHANNEL MOSFET, 30V, 154mA, SC-75; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:154mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 154mA, SC-75; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:154mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.154A, Sot-416; Transistor Polarity Onsemi - 81Y7031 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.154A, Sot-416; Transistor Polarity Onsemi
81Y7031
Mosfet, N-Ch, 30V, 0.154A, Sot-416; Transistor Polarity Onsemi 81Y7031
MOSFET, N-CH, 30V, 0.154A, SOT-416; Transistor Polarity:N Channel; Continuous Drain Current Id:154mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 0.154A, SOT-416; Transistor Polarity:N Channel; Continuous Drain Current Id:154mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 154Ma, Sc-75, Full Reel; Channel Type Onsemi - 26K5085 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 154Ma, Sc-75, Full Reel; Channel Type Onsemi
26K5085
N Channel Mosfet, 30V, 154Ma, Sc-75, Full Reel; Channel Type Onsemi 26K5085
N CHANNEL MOSFET, 30V, 154mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:154mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 154mA, SC-75, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:154mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTA7002NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTA7002NT1G
Single FETs, MOSFETs NTA7002NT1G
MOSFET N-CH 30V 154MA SC75

MOSFET N-CH 30V 154MA SC75

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTA7002NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTA7002NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTA7002NT1G
MOSFET N-CH 30V 154MA SC75

MOSFET N-CH 30V 154MA SC75

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTA7002NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTA7002NT1G
30V 154mA 300mW 7Ω@4.5V,154mA 1.5V@100uA N Channel SC-75(SOT-416) MOSFETs ROHS

30V 154mA 300mW 7Ω@4.5V,154mA 1.5V@100uA N Channel SC-75(SOT-416) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTA7002NT1G NTA7002NT1GOSCT-ND 025744-NTA7002NT1G 7800501P 7800501 10N9709 81Y7031 26K5085 NTA7002NT1G NTA7002NT1G NTA7002NT1G
Product Name N-Channel 30V 154mA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTA7002NT1G MOSFETs MOSFETs N Channel Mosfet, 30V, 154Ma, Sc-75; Channel Type Onsemi Mosfet, N-Ch, 30V, 0.154A, Sot-416; Transistor Polarity Onsemi N Channel Mosfet, 30V, 154Ma, Sc-75, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 SC-75 Sot-416 (sc-75) TO-3 TO-3 TO-3 SC-75, SOT-416
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers