The NSVT5551DW1T1G is a dual NPN bipolar transistor array in an SC-88 (SOT-363) package, designed for general-purpose high-voltage amplifier applications. It has a collector-emitter voltage rating of 160 V and a continuous collector current of 200 mA. The device dissipates up to 200 mW with a thermal resistance of 625 °C/W. It is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. The package measures 2.0 mm x 1.25 mm x 0.9 mm.
TRANS 2NPN 160V 200MA SC88/SC70
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVT5551DW1T1G-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |