Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Infineon Technologies
Win Source Part Number: 1022113-BAS7006E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 70V 70MA SOT23 Product overview: BAS7006E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7006E6433HTMA
DIODE ARRAY SCHOTTKY 70V SOT23
DIODE ARR SCHOTT 70V 70MA SOT23
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 448-BAS7006E6433HTMA1CT-ND | 1022113-BAS7006E6433HTMA1 | 286-BAS7006E6433HTMA1 | 376-BAS7006E6433HTMA1 | BAS7006E6433HTMA1 | 68AC4373 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS7006E6433HTMA1 | 70V 70MA SOT23 Diode and Rectifier | DIODE ARRAY SCHOTTKY 70V SOT23 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Infineon |
| Arrangement | Common Anode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Diode Type | Schottky; Schottky | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | Active |