IC RF AMP GPS 100MHZ-3GHZ SC88FL
RF Amplifier IC General Purpose 100MHz ~ 3GHz SC-88FL/MCPH6
IC RF AMP GPS 100MHZ-3GHZ SC88FL
RF AMPLIFIERS, 0.1 TO 3GHZ, MCPH-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:33.5dB; Noise Figure Typ:4.1dB; RF IC Case Style:SC-88FL; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC RF AMP GPS 100MHZ-3GHZ SC88FL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 488-NSVG3117SG6T1GDKR-ND | 77AH0621 | NSVG3117SG6T1G |
| Product Name | RF Amplifiers | Rf Amplifiers, 0.1 To 3Ghz, Mcph-6; Frequency Min Onsemi | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | General Purpose | ||
| Frequency Range | 100 to 3000 MHz | 3000 MHz | 100 to 3000 MHz |
| Minimum Gain | 35.5 dB | 33.5 dB | ? to 35.5 dB |
| Maximum Gain | 35.5 dB | 33.5 dB | 35.5 dB |