Manufacturer: onsemi
Win Source Part Number: 1324522-NSVF4009SG4T
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 120mW
Voltage - Collector Emitter Breakdown (Max): 3.5V
Current - Collector (Ic) (Max): 40mA
Gain: 17dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 5mA, 1V
Frequency - Transition: 25GHz
Noise Figure (dB Typ @ f): 1.1dB @ 2GHz
Supplier Device Package: SC-82FL/MCPH4
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SMD, Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NSVF4009SG4T1GOSCT,N
Base Product Number: NSVF4009
RoHS Status: ROHS3 Compliant
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount SC-82FL/MCPH4
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount SC-82FL/MCPH4
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount SC-82FL/MCPH4
RF Transistor for Low Noise Amplifier
RF Transistor for Low Noise Amplifier, 3000-REEL Product overview: NSVF4009SG4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NSVF4009SG4T1G can be used for catalog matching and distributor lookup.
RF TRANS NPN 3.5V 25GHZ SC82FL/
RF Bipolar Transistors BIP NPN 40MA 3.5V FT=25G
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1324522-NSVF4009SG4T1G | NSVF4009SG4T1GOSDKR-ND | NSVF4009SG4T1G | 283-NSVF4009SG4T1G | NSVF4009SG4T1G | NSVF4009SG4T1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | |
| Polarity | NPN | NPN | ||||
| Package Type | SOT3; 4-SMD, Flat Leads | 4-SMD, Flat Leads | SC-82FL / MCPH-4 | Automotive | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Power Gain | 17 dB |