Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 887691-NSVBC818-40LT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 500 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBC818
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBC818-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSVBC818-40LT1G can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.5A SOT23-3
NPN Bipolar Transistor / REEL
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 50V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVBC818-40LT1GTR-ND | 887691-NSVBC818-40LT1G | 276-NSVBC818-40LT1G | NSVBC818-40LT1G | 28X8050 | NSVBC818-40LT1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSVBC818-40LT1G | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Npn Bipolar Transistor / Reel Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | TO-3 | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 25 volts | 25 volts |