Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022241-BAV99/8,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE ARR GP 100V 215MA TO236AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1022241-BAV99/8,215 | BAV99/8,215 |
| Product Name | Diodes, Rectifiers - Arrays - BAV99/8,215 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Active | Removed |
| VF | 1.25 volts | 1.25 volts |
| VR | 100 volts |