The NSVBA114EMXWTBG is an automotive-grade PNP bias resistor transistor (BRT) featuring integrated base and base-emitter resistors, designed for digital switching and IC input control in space-constrained applications. It is housed in the XDFNW3 package measuring 1.00 mm × 1.00 mm × 0.38 mm with a 0.65 mm pitch, offering a maximum seated height of 0.44 mm and wettable flanks for automated optical inspection. The device supports a collector-emitter voltage of -50 V and a maximum collector current of 100 mA, with a total power dissipation of 450 mW at 25°C and thermal resistance of 145 °C/W. The base resistor R1 is specified at 10 kΩ with a tolerance of ±30%, and the resistor ratio R1/R2 is 1:1. It is AEC-Q101 qualified, PPAP capable, and meets RoHS, Pb-free, and halogen-free requirements.
BIAS RESISTOR TRANSISTORS (BRT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSVBA114EMXWTBG-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |