Infineon Technologies AG Schottky 70V SOT23 Diode and Rectifier BAS70-04 E6433

Description
DIODE ARRAY SCHOTTKY 70V SOT23 Product overview: BAS70-04 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04 E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 70V SOT23 Product overview: BAS70-04 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04 E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V SOT23 Diode and Rectifier - 286-BAS70-04 E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V SOT23 Diode and Rectifier
286-BAS70-04 E6433
Schottky 70V SOT23 Diode and Rectifier 286-BAS70-04 E6433
DIODE ARRAY SCHOTTKY 70V SOT23 Product overview: BAS70-04 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04 E6433 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 70V SOT23 Product overview: BAS70-04 E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-04 E6433 - 200335-BAS70-04 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04 E6433
200335-BAS70-04 E6433
Diodes, Rectifiers - Arrays - BAS70-04 E6433 200335-BAS70-04 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 200335-BAS70-04 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 200335-BAS70-04 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS70-04 E6433 200335-BAS70-04 E6433
Product Name Schottky 70V SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70-04 E6433
Package Reel - TR PG-SOT23-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details