onsemi Schottky 40V 1A Diode and Rectifier NSR10T406MX2WT5G

Description
DIODE SCHOTTKY 40V 1A 2-X2DFNW Product overview: NSR10T406MX2WT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10T406MX2WT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A 2-X2DFNW Product overview: NSR10T406MX2WT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10T406MX2WT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-NSR10T406MX2WT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-NSR10T406MX2WT5G
Schottky 40V 1A Diode and Rectifier 280-NSR10T406MX2WT5G
DIODE SCHOTTKY 40V 1A 2-X2DFNW Product overview: NSR10T406MX2WT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10T406MX2WT5G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A 2-X2DFNW Product overview: NSR10T406MX2WT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10T406MX2WT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR10T406MX2WT5G - 929391-NSR10T406MX2WT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR10T406MX2WT5G
929391-NSR10T406MX2WT5G
Diodes, Rectifiers - Single - NSR10T406MX2WT5G 929391-NSR10T406MX2WT5G
Manufacturer: ON Semiconductor Win Source Part Number: 929391-NSR10T406MX2W T5G Features: Diode Schottky 40 V 1A (DC) Surface Mount, Wettable Flank 2-X2DFNW (1.6x0.8) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-XDFN Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: NSR10 Categories: Discrete Semiconductor Products Case / Package: 2-X2DFNW (1.6x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 929391-NSR10T406MX2WT5G
Features: Diode Schottky 40 V 1A (DC) Surface Mount, Wettable Flank 2-X2DFNW (1.6x0.8)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-XDFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: NSR10
Categories: Discrete Semiconductor Products
Case / Package: 2-X2DFNW (1.6x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR10T406MX2WT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR10T406MX2WT5G
DIODE SCHOTTKY 40V 1A 2-X2DFNW

DIODE SCHOTTKY 40V 1A 2-X2DFNW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-NSR10T406MX2WT5G 929391-NSR10T406MX2WT5G NSR10T406MX2WT5G
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - NSR10T406MX2WT5G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-X2DFNW (1.6x0.8)
Unlock Full Specs
to access all available technical data