The 35SGQ060 is a 35 ampere, 60 volt Schottky rectifier in a hermetic TO-254AA package, designed for high-reliability applications including space and military environments. It features a low forward voltage drop of 0.92 volts at 35 amperes and 125°C, a maximum reverse leakage current of 275 milliamperes at 125°C, and a junction capacitance of 2300 picofarads at 5 volts. The device supports a maximum junction temperature of 150°C, with a thermal resistance from junction to case of 1.1°C/W. It is rated for a peak surge current of 400 amperes at 8.3 milliseconds and operates from -55°C to 150°C. Construction includes a guard ring for enhanced ruggedness and reliability, with a typical weight of 9.3 grams and a die size of 200 x 200 mils.
35A 60V Hi-Rel Schottky Discrete Diode in a TO-254AA package - JANS Screening
Similar Parts
35SGQ060
Base Part Number
35SGQ060SCS
JANS Screening
35SGQ060SCV
JANTXV Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 35SGQ060SCS |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060SCS |
| Package | M-TO254-3 |