Constant Current LED Driver, 30mA, 120V, SMB, 1-Ch Product overview: NSIC2030JBT3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 120V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30mA, 120V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSIC2030JBT3G can be used for catalog matching and distributor lookup.
120 V, 30 mA ±15% Constant Current Regulator & LED Driver for A/C off-line Applications / REEL RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, DO-214AA; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V RoHS Compliant: Yes
LED Lighting Drivers CCR/LED DRVR/A/C Off Line 120V 30mA +-15%
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 734-NSIC2030JBT3G | 68X4329 | 97Y9444 | NSIC2030JBT3G |
| Product Name | 30mA 120V LED Driver IC | 120 V, 30 Ma ±15% Constant Current Regulator & Led Driver For A/c Off-Line Applications / Reel Rohs Compliant Onsemi | Led Driver, Constant Current, Do-214Aa; Device Topology Onsemi | LED Lighting Drivers |
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Features | RoHS Compliant | RoHS Compliant |