Skyworks Solutions, Inc. 1.5A Single Flash LED Driver AAT1278

Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT1278 is a high-efficiency, 1.5A high-current boost converter for LED photo flash applications. It maintains output current regulation by switching the internal high-side and low-side switch transistors, pulsewidth modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small external inductor and output capacitor, making the AAT1278 ideally suited in all single cell, Li-ion-powered applications. AnalogicTech’s proprietary AS2Cwire™ (Advanced Simple Serial Control™) serial digital interface is used to enable, disable, configure, and program the operation of the AAT1278. Using the AS2Cwire interface, the movie-mode current level for each LED, and the flash-to-movie-mode current ratio can be programmed to one of 16 levels. The AAT1278 includes a separate Flash Enable input to initiate the flash operation and a Flash Inhibit pin which reduces the flash current to movie-mode levels during high battery demand. The maximum flash and movie-mode current is set by one external resistor where the ratio of flash to moviemode current is set at approximately 7.3:1. The AAT1278 can drive one high current LED. The AAT1278 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0μA. The AAT1278 is available in a Pb-free, thermally-enhanced CSP-12 package and operates over the -40°C to 85°C temperature range. Please note: AAT1278 is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT1278 is a high-efficiency, 1.5A high-current boost converter for LED photo flash applications. It maintains output current regulation by switching the internal high-side and low-side switch transistors, pulsewidth modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small external inductor and output capacitor, making the AAT1278 ideally suited in all single cell, Li-ion-powered applications. AnalogicTech’s proprietary AS2Cwire™ (Advanced Simple Serial Control™) serial digital interface is used to enable, disable, configure, and program the operation of the AAT1278. Using the AS2Cwire interface, the movie-mode current level for each LED, and the flash-to-movie-mode current ratio can be programmed to one of 16 levels. The AAT1278 includes a separate Flash Enable input to initiate the flash operation and a Flash Inhibit pin which reduces the flash current to movie-mode levels during high battery demand. The maximum flash and movie-mode current is set by one external resistor where the ratio of flash to moviemode current is set at approximately 7.3:1. The AAT1278 can drive one high current LED. The AAT1278 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0μA. The AAT1278 is available in a Pb-free, thermally-enhanced CSP-12 package and operates over the -40°C to 85°C temperature range. Please note: AAT1278 is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5A Single Flash LED Driver - AAT1278 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5A Single Flash LED Driver
AAT1278
1.5A Single Flash LED Driver AAT1278
Please note: this product is being discontinued and is not recommended for new designs. The AAT1278 is a high-efficiency, 1.5A high-current boost converter for LED photo flash applications. It maintains output current regulation by switching the internal high-side and low-side switch transistors, pulsewidth modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small external inductor and output capacitor, making the AAT1278 ideally suited in all single cell, Li-ion-powered applications. AnalogicTech’s proprietary AS2Cwire™ (Advanced Simple Serial Control™) serial digital interface is used to enable, disable, configure, and program the operation of the AAT1278. Using the AS2Cwire interface, the movie-mode current level for each LED, and the flash-to-movie-mode current ratio can be programmed to one of 16 levels. The AAT1278 includes a separate Flash Enable input to initiate the flash operation and a Flash Inhibit pin which reduces the flash current to movie-mode levels during high battery demand. The maximum flash and movie-mode current is set by one external resistor where the ratio of flash to moviemode current is set at approximately 7.3:1. The AAT1278 can drive one high current LED. The AAT1278 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0μA. The AAT1278 is available in a Pb-free, thermally-enhanced CSP-12 package and operates over the -40°C to 85°C temperature range. Please note: AAT1278 is being discontinued and is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The AAT1278 is a high-efficiency, 1.5A high-current boost converter for LED photo flash applications. It maintains output current regulation by switching the internal high-side and low-side switch transistors, pulsewidth modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small external inductor and output capacitor, making the AAT1278 ideally suited in all single cell, Li-ion-powered applications.
AnalogicTech’s proprietary AS2Cwire™ (Advanced Simple Serial Control™) serial digital interface is used to enable, disable, configure, and program the operation of the AAT1278. Using the AS2Cwire interface, the movie-mode current level for each LED, and the flash-to-movie-mode current ratio can be programmed to one of 16 levels. The AAT1278 includes a separate Flash Enable input to initiate the flash operation and a Flash Inhibit pin which reduces the flash current to movie-mode levels during high battery demand.
The maximum flash and movie-mode current is set by one external resistor where the ratio of flash to moviemode current is set at approximately 7.3:1. The AAT1278 can drive one high current LED. The AAT1278 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0μA.
The AAT1278 is available in a Pb-free, thermally-enhanced CSP-12 package and operates over the -40°C to 85°C temperature range.
Please note: AAT1278 is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number AAT1278
Product Name 1.5A Single Flash LED Driver
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
Output Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AHK1421ICA-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2823TIBK-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.5 to 5.5 volts
View Details
2 suppliers