onsemi NSI45035JZT1G Display Driver
onsemi NSI45035JZT1G Display Driver
onsemi NSI45035JZT1G Display Driver
LED Driver 35mA 45V SOT-223 80 Seg Product overview: NSI45035JZT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35mA, 45V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35mA, 45V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45035JZT1G can be used for catalog matching and distributor lookup.
LED DRIVER, SOD-223; Device Topology:-; No. of Outputs:1Outputs; Output Current:70mA; Output Voltage:-; Driver Case Style:SOT-223; No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; Switching Frequency:-; Operating RoHS Compliant: Yes
LED DRVR 80Segment Automotive 4-Pin(3+Tab) SOT-223 T/R
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 7378004P | 1245394 | 7378004 | 734-NSI45035JZT1G | 81Y7011 | 598-NSI45035JZT1G |
| Product Name | LED Drivers | LED Drivers | LED Drivers | 35mA 45V LED Driver IC | Led Driver, Sod-223; Device Topology Onsemi | LED DRVR 80Segment Automotive 4-Pin(3+Tab) SOT-223 T/R |
| Type | Dimmable | Dimmable | Dimmable | |||
| Output Power | 1.5 watts | 1.5 watts | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |