onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G NS5B1G385DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 110906-NS5B1G385DFT2 G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 330MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 2ns Channel Capacitance(CS off, CD off): 4.1pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 110906-NS5B1G385DFT2 G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 330MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 2ns Channel Capacitance(CS off, CD off): 4.1pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G - 110906-NS5B1G385DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G
110906-NS5B1G385DFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G 110906-NS5B1G385DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 110906-NS5B1G385DFT2 G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 330MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 2ns Channel Capacitance(CS off, CD off): 4.1pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110906-NS5B1G385DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 330MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-88A (SC-70-5 / SOT-353)
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 6ns, 2ns
Channel Capacitance(CS off, CD off): 4.1pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NS5B1G385DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NS5B1G385DFT2G
IC SWITCH SPST-NOX1 15OHM SC88A

IC SWITCH SPST-NOX1 15OHM SC88A

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NS5B1G385DFT2G
Analog Switches, Multiplexers, Demultiplexers NS5B1G385DFT2G
IC ANLG SWITCH SPST NO SC-70-5

IC ANLG SWITCH SPST NO SC-70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 110906-NS5B1G385DFT2G NS5B1G385DFT2G NS5B1G385DFT2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G385DFT2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
20BIT Interface Transceiver IC - 704-74ALVT16827DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details