onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G NS5B1G384DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232216-NS5B1G384DTT 1G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 330MHz Channel Capacitance (CS(off), CD(off)): 4.1pF Family Name: NS5B1G384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88A (SC-70-5 / SOT-353) On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 2ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4706EXK; MAX4646EUT; PI5A125TX; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232216-NS5B1G384DTT 1G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 330MHz Channel Capacitance (CS(off), CD(off)): 4.1pF Family Name: NS5B1G384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88A (SC-70-5 / SOT-353) On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 2ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4706EXK; MAX4646EUT; PI5A125TX; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G - 1232216-NS5B1G384DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G
1232216-NS5B1G384DTT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G 1232216-NS5B1G384DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232216-NS5B1G384DTT 1G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NC -3db Bandwidth: 330MHz Channel Capacitance (CS(off), CD(off)): 4.1pF Family Name: NS5B1G384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-88A (SC-70-5 / SOT-353) On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 2ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MAX4706EXK; MAX4646EUT; PI5A125TX; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232216-NS5B1G384DTT1G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SPST - NC
-3db Bandwidth: 330MHz
Channel Capacitance (CS(off), CD(off)): 4.1pF
Family Name: NS5B1G384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-88A (SC-70-5 / SOT-353)
On-State Resistance (Maximum): 15 Ohm
Switch Time (Ton, Toff) (Maximum): 6ns, 2ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX4706EXK; MAX4646EUT; PI5A125TX;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DTT1G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NS5B1G384DTT1G
IC SWITCH SPST-NCX1 15OHM 5TSOP

IC SWITCH SPST-NCX1 15OHM 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1232216-NS5B1G384DTT1G NS5B1G384DTT1G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DTT1G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-A-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers