onsemi Interface - Interface - Analog Switches - Special Purpose - NS3L500MTTWG NS3L500MTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 123977-NS3L500MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T, LAN, LED Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 56-WQFN (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 123977-NS3L500MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T, LAN, LED Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 56-WQFN (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NS3L500MTTWG - 123977-NS3L500MTTWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NS3L500MTTWG
123977-NS3L500MTTWG
Interface - Interface - Analog Switches - Special Purpose - NS3L500MTTWG 123977-NS3L500MTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 123977-NS3L500MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T, LAN, LED Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 56-WQFN (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 123977-NS3L500MTTWG
Packaging: Reel - TR
Features: 10/100/1000 Base-T, LAN, LED
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 56-WQFN (5x11)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NS3L500MTTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NS3L500MTTWG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NS3L500MTTWG
IC ETH LAN SW 2:1GB 8CH 56-WQFN

IC ETH LAN SW 2:1GB 8CH 56-WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 123977-NS3L500MTTWG NS3L500MTTWG
Product Name Interface - Interface - Analog Switches - Special Purpose - NS3L500MTTWG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7569BN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details