onsemi MOSFET NRTSV20H100CTG

Description
MOSFET 20A 100V LOW VF TREN
Description
MOSFET 20A 100V LOW VF TREN
Datasheet
Datasheet Summary
Powered by GS/AI

The NRTSV20H100CTG is a trench-based Schottky rectifier in a TO-220AB package, designed for high-efficiency switching power supplies, DC-DC converters, and reverse battery protection. It has a peak repetitive reverse voltage of 100 V and an average rectified forward current of 20 A per device at a case temperature of 126°C. The device features a maximum instantaneous forward voltage of 0.78 V at 10 A and 25°C, and a nonrepetitive peak surge current rating of 125 A. Thermal resistance is 1.5 °C/W junction-to-case and 69.5 °C/W junction-to-ambient. The package meets UL 94 V-0 flammability rating and is RoHS compliant, Pb-free, and halogen-free. Operating junction temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The NRTSV20H100CTG is a trench-based Schottky rectifier in a TO-220AB package, designed for high-efficiency switching power supplies, DC-DC converters, and reverse battery protection. It has a peak repetitive reverse voltage of 100 V and an average rectified forward current of 20 A per device at a case temperature of 126°C. The device features a maximum instantaneous forward voltage of 0.78 V at 10 A and 25°C, and a nonrepetitive peak surge current rating of 125 A. Thermal resistance is 1.5 °C/W junction-to-case and 69.5 °C/W junction-to-ambient. The package meets UL 94 V-0 flammability rating and is RoHS compliant, Pb-free, and halogen-free. Operating junction temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 20A 100V LOW VF TREN

MOSFET 20A 100V LOW VF TREN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number NRTSV20H100CTG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R8-80E,127 - 1025237-BUK753R8-80E,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 80 volts
PD 349000 milliwatts
View Details
3 suppliers