The NP2300SCT3G is a bidirectional thyristor surge protector device designed to safeguard telecommunication circuits from overvoltage conditions. It is packaged in the SMB case 403C-01, measuring 4.06 to 4.57 mm in height, 3.30 to 3.81 mm in width, and 1.90 to 2.41 mm in thickness. The device has a breakover voltage of 260 V and a non-repetitive peak surge current rating of 150 A for a 10x560 μs waveform. It meets regulatory standards including GR-1089-CORE, IEC 61000-4-5, and TIA-968-A. The device is RoHS compliant and features a surface mount design with two terminals.
260V, SILICON SURGE PROTECTOR, DO-214AA, ROHS COMPLIANT, CASE 403C-01, SMB, 2 PIN Product overview: NP2300SCT3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 260V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-NP2300SCT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-NP2300SCT3G |
| Product Name | 260V Circuit Protection Fuse |
| Approvals / Standards | RoHS |